Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.42
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$7.23
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
95
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
-
|
Buy Now | |
RS Americas
from US$8.28
|
-
|
Buy Now | |
Farnell
from US$11.58
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 7 |
Number of Positions | 7 |
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | Without |
Contact Current Rating (Max) | 5.9A |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .11in |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
Shell Size | 11 |
Housing Color | Black |
UL Flammability Rating | UL 94 V-0 |
Mating Retention | With |
Screw & Hole Thread Size | 3/4-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn Rcpt Size 11 7 Pos Fre Hng |Amp Te Connectivity 1445827-3 | Newark Electronics |
Standard Circular Conn RCPT SIZE 11 7 POS FRE HNG | Rapid Electronics |
TE Connectivity REC 11-7 FRE HNG LG INS STD KE Standard | Distrelec |
Conn Housing RCP 7 POS ST | Avnet America |
Receptacle, 11-7, Fre Hng, Lg Ins, Std Ke | TE Connectivity 1445827-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1445827-3?
Additional datasheets, footprints and schematics for 1445827-3 are listed on our Part Details page. You can also find images and similar parts to 1445827-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445827-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445827-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445827-3 fall under?
The 1445827-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445827-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445827-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445827-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445827-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1445827-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445827-3 often in real-time on the comparison pages.
What if I can't find stock of 1445827-3?
You can fill out our help required form which you can use to request a quote for 1445827-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.