Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.56
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
472
in stock
|
Buy Now | |
element14
from US$10.85
|
472
in stock
|
Buy Now | |
TE Store
from US$21.23
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$29.21
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
34
in stock
|
Buy Now | |
Distrelec
from US$13.43
|
34
in stock
|
Buy Now | |
RS Americas
from US$12.23
|
4
in stock
|
Buy Now | |
Avnet America
from US$18.29
|
-
|
Buy Now | |
Boersig
from US$6.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Seal Type | Wire Entry Seal, Peripheral |
Number of Positions | 9 |
Number of Signal Positions | 9 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 5.9A |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 11 |
UL Flammability Rating | UL 94 V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 3/4-20 UNEF-2A |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Carton |
Packaging Quantity | 100 |
Product Type | Housing |
Sealable | Yes |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector, Receptacle, 11-9, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL | element14 |
RECPT,11-9,FLNG MT,STD KEY Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 30 – 18 AWG Wire Size: .0509 – .823 mm² Connector System: Wire-to-Wire Housing 250 VDC 30 – 18 AWG .0509 – .823 mm² | Mini Circular Plastic Connectors (Cpc) | Part Number: 1445816-1 | Internal Number: 1445816-1 | TE Connectivity | TE Store |
Standard Circular Conn PNL Mt. RECPT 11-9 | Rapid Electronics |
TE Connectivity RECPT 11-9 FLNG MT STD KEY Standard Circ | Distrelec |
Receptacle, 11-9, Flng Mt, Std Key | TE Connectivity 1445816-1 | RS Americas |
Conn Housing RCP 9 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445816-1?
Additional datasheets, footprints and schematics for 1445816-1 are listed on our Part Details page. You can also find images and similar parts to 1445816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445816-1 fall under?
The 1445816-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445816-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445816-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1445816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445816-1 often in real-time on the comparison pages.
What if I can't find stock of 1445816-1?
You can fill out our help required form which you can use to request a quote for 1445816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.