Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$6.92
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$6.45
|
2,600
in stock
|
Buy Now | |
Conrad
from US$8.02
|
658
in stock
|
Buy Now | |
Distrelec
from US$5.71
|
600
in stock
|
Buy Now | |
element14
from US$6.69
|
586
in stock
|
Buy Now | |
Farnell
from US$6.93
|
569
in stock
|
Buy Now | |
RS Americas
from US$6.45
|
36
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
Boersig
from US$7.27
|
-
|
Buy Now | |
TTI Europe
from US$5.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Positions | 9 |
Seal Type | Wire Entry Seal |
Number of Signal Positions | 9 |
Contact Current Rating (Max) | 5.9A |
Reverse Gender | Standard |
Wire Size | 30 – 18AWG |
Accepts Wire Insulation Diameter Range | .059 – .11in, 1.5 – 2.39mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
Shell Size | 11 |
UL Flammability Rating | UL 94 V-0 |
Housing Color | Black |
Mating Retention | With |
Screw & Hole Thread Size | 3/4-20 INEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Housing Type | Plug |
Sealable | Yes |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector PLUG 11-9 | Rapid Electronics |
Cable Ø (max.): 2.39 mm | Conrad |
TE Connectivity PLUG 11-9 LG INS STD KEY Standard Circul | Distrelec |
CIRCULAR CONNECTOR, PLUG, 9 WAY, CABLE | element14 |
Connector Mini CPC Sealed Plug Assy 9 Pos. Shell Sz. 11 IP 67 Std Key | TE Connectivity 1445807-3 | RS Americas |
IP67 9 way cable mount plug housing | RS |
Conn Housing RCP 9 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445807-3?
Additional datasheets, footprints and schematics for 1445807-3 are listed on our Part Details page. You can also find images and similar parts to 1445807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445807-3 fall under?
The 1445807-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445807-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445807-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Conrad, Distrelec and element14 have stock available or on a lead time for 1445807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445807-3 often in real-time on the comparison pages.
What if I can't find stock of 1445807-3?
You can fill out our help required form which you can use to request a quote for 1445807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.