Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.31
|
442
in stock
|
Buy Now | |
TE Store
from US$13.31
|
19,390
in stock
|
Buy Now | |
Heilind Electronics
from US$9.97
|
6,558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.97
|
1,530
in stock
|
Buy Now | |
Distrelec
from US$6.48
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$9.76
|
442
in stock
|
Buy Now | |
element14
from US$7.94
|
442
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.00
|
15
in stock
|
Buy Now | |
Conrad
from US$8.52
|
6
in stock
|
Buy Now | |
RS
from US$9.32
|
-
|
Buy Now | |
Future Electronics
from US$6.34
|
-
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
Boersig
from US$6.98
|
-
|
Buy Now | |
Carlton-Bates
from US$6.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Wire Entry Seal |
---|---|
Number of Positions | 4 |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .11in |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 8 |
UL Flammability Rating | UL 94 V-0 |
Housing Material | Thermoplastic |
Screw & Hole Thread Size | 1/2-20 UNF-2A |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Plug |
Contact Type | Socket |
Sealable | Yes |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
PLUG,8-4,LG INS,STD KEY Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 30 – 18 AWG Wire Size: .0509 – .823 mm² Connector System: Wire-to-Wire Housing 250 VDC 30 – 18 AWG .0509 – .823 mm² | Mini Circular Plastic Connectors (Cpc) | Part Number: 1445390-3 | Internal Number: 1445390-3 | TE Connectivity | TE Store |
PLUG8-4LG INSSTD KEY | Heilind Electronics |
TE Connectivity Plug, Socket, 4 Contacts, , IP67 | Distrelec |
Circular Connector, Plug, 4Pos Rohs Compliant: Yes |Te Connectivity 1445390-3 | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 4POS | element14 |
Connector Mini CPC Sealed Plug Assy 4 Pos. Shell Sz. 8 IP 67 Std Key | TE Connectivity 1445390-3 | RS Americas |
Connection angle: 180 ° | Conrad |
Plug Mini-CPC/Accepts Female Contacts/Fr | RS |
CPC Series Miniature Free Hanging Plug 4 Position Circular Plastic Connector | Future Electronics |
Conn Housing RCP 4 POS ST | Avnet America |
AMP 1445390-3 Miniature Circular Connector, 4 pos., Socket Terminal, Size 8 Shell, Male Thread Connection | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1445390-3?
Additional datasheets, footprints and schematics for 1445390-3 are listed on our Part Details page. You can also find images and similar parts to 1445390-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445390-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445390-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445390-3 fall under?
The 1445390-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445390-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445390-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445390-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445390-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Distrelec and Newark Electronics have stock available or on a lead time for 1445390-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445390-3 often in real-time on the comparison pages.
What if I can't find stock of 1445390-3?
You can fill out our help required form which you can use to request a quote for 1445390-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.