Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.41
|
14,375
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
14,520
in stock
|
Buy Now | |
Rapid Electronics
from US$9.98
|
14,375
in stock
|
Buy Now | |
Chip One Stop
from US$5.35
|
14,375
in stock
|
Buy Now | |
TE Store
from US$14.39
|
1,504
in stock
|
Buy Now | |
Heilind Electronics
from US$10.78
|
424
in stock
|
Buy Now | |
RS Americas
from US$5.48
|
254
in stock
|
Buy Now | |
element14
from US$9.62
|
145
in stock
|
Buy Now | |
Farnell
from US$8.64
|
145
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.78
|
99
in stock
|
Buy Now | |
Conrad
from US$10.69
|
26
in stock
|
Buy Now | |
Future Electronics
from US$7.29
|
-
|
Buy Now | |
Avnet America
from US$6.74
|
-
|
Buy Now | |
Boersig
from US$7.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .059 – .11in, 1.5 – 2.39mm |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 8 |
UL Flammability Rating | UL 94 V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Screw & Hole Thread Size | 1/2-20 UNF-2A |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 800 |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Conn, Rcpt, 4Pos, Crimp | Newark Electronics |
Standard Circular Connector FREE HNG RECPT 8-4 | Rapid Electronics |
TE Connectivity - AMP Connector REC8-4FREE HGLG INSSTD KEY | Distrelec |
REC,8-4,FREE HG,LG INS,STD KEY Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 30 – 18 AWG Wire Size: .0509 – .823 mm² Connector System: Wire-to-Wire Housing 250 VDC 30 – 18 AWG .0509 – .823 mm² | Mini Circular Plastic Connectors (Cpc) | Part Number: 1445389-3 | Internal Number: 1445389-3 | TE Connectivity | TE Store |
REC8-4FREE HGLG INSSTD KEY | Heilind Electronics |
Connector Mini CPC Sealed Receptacle 4 Pos. Sz. 8 IP 67 Free Hanging | TE Connectivity 1445389-3 | RS Americas |
CIRCULAR CONN, RCPT, 4POS, CRIMP | element14 |
Connection angle: 180 ° | Conrad |
CPC Miniature Free Hanging Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn Housing RCP 4 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445389-3?
Additional datasheets, footprints and schematics for 1445389-3 are listed on our Part Details page. You can also find images and similar parts to 1445389-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445389-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445389-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445389-3 fall under?
The 1445389-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445389-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445389-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445389-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445389-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1445389-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445389-3 often in real-time on the comparison pages.
What if I can't find stock of 1445389-3?
You can fill out our help required form which you can use to request a quote for 1445389-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.