Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202607074 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
251
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
27,562
in stock
|
Buy Now | |
Boersig
from US$0.35
|
23,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
6,140
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
5,680
in stock
|
Buy Now | |
element14
from US$0.66
|
5,234
in stock
|
Buy Now | |
Farnell
from US$0.37
|
5,234
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
2,464
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,464
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
2,464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,757
in stock
|
Buy Now | |
Conrad
from US$1.22
|
926
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,400
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 4, 7 |
Cable Bundle Diameter | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
ABDECKKAPPE 180GRD | TTI Europe |
Circular Cable Clamp, Strain Relief, Pa 66 | Newark Electronics |
1.5 mm System 2.5 mm System 180â–‘ Cable Exit Angle Black Strain Relief Accessory | Future Electronics |
BACKSHELL, STRAIGHT, VARIABLE CLAMP | element14 |
Automotive Connectors COVER&CLAMP | Rapid Electronics |
TE Connectivity - AMP connector ABDECKKAPPE 180GRD | Distrelec |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Cable clamp 180deg | RS |
Connector Clamp, Circular, Vertical, Nylon 6.6, 2.5mm, HDSCS Series | TE Connectivity 965784-1 | RS Americas |
Connector Accessories Strain Relief Black Polyamide 6/6 Loose Piece | Avnet Abacus |
connector ABDECKKAPPE 180GRD Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965784-1 | Internal Number: 965784-1 | Alias Number: 8202607074 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDSCS Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 2.5mm |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | HDSCS Series |
For Use With | Sealed Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Cable Exit Angle | 180° |
Colour | Black |
Where can I find additional details, specifications and documents for a 965784-1?
Additional datasheets, footprints and schematics for 965784-1 are listed on our Part Details page. You can also find images and similar parts to 965784-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965784-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965784-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965784-1 fall under?
The 965784-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965784-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965784-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965784-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965784-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 965784-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965784-1 often in real-time on the comparison pages.
What if I can't find stock of 965784-1?
You can fill out our help required form which you can use to request a quote for 965784-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.