Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
931
in stock
|
Buy Now | |
Boersig
from US$0.40
|
29,114
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
21,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
17,776
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
17,776
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
8,594
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
2,095
in stock
|
Buy Now | |
element14
from US$0.76
|
1,985
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,985
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
1,719
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,391
in stock
|
Buy Now | |
Conrad
from US$1.22
|
551
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
385
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
123,900
in stock
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 4, 7 |
Cable Bundle Diameter | .528in, 13.4mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
COVER 90DGR | TTI Europe |
Circular Cable Clamp, Pa 66 | Newark Electronics |
Connector Accessories Right Angle Strain Relief Black Polyamide 66 Loose Piece | Avnet America |
ABDECKKAPPE 90GRD | Heilind Electronics |
Black 90â–‘ Right Angle Cover Cable Exit Accessory | Future Electronics |
BACKSHELL, RIGHT ANGLE CONDUIT, NW10 | element14 |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
NW 10mm cable clamp,90deg | RS |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
TE 965783-1 Cap 90 Degree for Corrugated Tubes NW 10mm Black | Rapid Electronics |
Clamp Connector for Circular Connectors, Right Angle, Nylon, HDSDS Series | TE Connectivity 965783-1 | RS Americas |
ABDECKKAPPE 90GRD Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965783-1 | Internal Number: 965783-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDSCS Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 2.5mm |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | HDSCS Series |
For Use With | NW 10mm Corrugated Tubing |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 90° |
Colour | Black |
Where can I find additional details, specifications and documents for a 965783-1?
Additional datasheets, footprints and schematics for 965783-1 are listed on our Part Details page. You can also find images and similar parts to 965783-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965783-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965783-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965783-1 fall under?
The 965783-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965783-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965783-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965783-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965783-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 965783-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965783-1 often in real-time on the comparison pages.
What if I can't find stock of 965783-1?
You can fill out our help required form which you can use to request a quote for 965783-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.