Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
TE Store
from US$0.39
|
4,227
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
2,340
in stock
|
Buy Now | |
element14
from US$0.33
|
1,005
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,005
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
666
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
546
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 5.03mm, .198in |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 6 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 18.67mm |
Width | 13.59mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Centerline (Pitch) | 5.03mm, .198in |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P .093 COMM P&S PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 5.03 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 770090-1 | Internal Number: 770090-1 | 5.03 mm | TE Connectivity | TE Store |
06P .093 COMM P&S PLUG HSG | Heilind Electronics |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
Connector Soft Shell 250 VAC 13 A (Max.) Plug Nylon Natural 6 0.093 in. | TE Connectivity 770090-1 | RS Americas |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Commercial,plug,free hanging,6way | RS |
6 Position Crimp Terminal Detent Lock Free Hanging Plug Connector | Future Electronics |
Conn Housing PL 6 POS 5.03mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial 0.093" Series |
RoHS: | Unknown |
Product Range | Commercial 0.093" Series |
---|---|
Gender | Plug |
No. of Positions | 6Positions |
Pitch Spacing | 5.03mm |
For Use With | 0.093" Commercial Pin and Socket Connectors |
Body Material | Nylon |
Colour | Natural |
Where can I find additional details, specifications and documents for a 770090-1?
Additional datasheets, footprints and schematics for 770090-1 are listed on our Part Details page. You can also find images and similar parts to 770090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770090-1 fall under?
The 770090-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770090-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770090-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 770090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770090-1 often in real-time on the comparison pages.
What if I can't find stock of 770090-1?
You can fill out our help required form which you can use to request a quote for 770090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.