Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23540X7000Y11,
V23540X7000Y 11 |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
38,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0473
|
420,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0460
|
420,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
420,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0321
|
100,000
in stock
|
Buy Now | |
element14
from US$0.09
|
38,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
30,568
in stock
|
Buy Now | |
Sager
from US$0.05
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0494
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 9A |
---|---|
Mating Tab Width | 1mm, .039in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Wire Size | .22 – .35mm² |
Wire Size Search | .25mm², .22mm², 23AWG, 22AWG, .35mm², .3mm² |
Wire Insulation Diameter | 1.2 – 1.4mm, .043 – .065in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Connectors GET-FEM TERM S 23-22 AWG | Rapid Electronics |
TE Connectivity - AMP Relay V23540X7000Y 11%3DGET-FEM TERM S | Distrelec |
V23540X7000Y 11=GET-FEM TERM | TTI Europe |
CONTACT, SOCKET, 24-22AWG, CRIMP | element14 |
Contact, Socket, 24-22Awg, Crimp | Newark Electronics |
V23540X7000Y 11=GET-FEM TERM S | Heilind Electronics |
22 - 24 AWG 0.64 mm Receptacle GET Connector System Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP Receptacle Terminal, 1 mm width, .64 mm thick, 0-24 A (low power), not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMP GET 0.64 Series |
RoHS: | Unknown |
Product Range | AMP GET 0.64 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP GET 0.64 Pin & Socket Housings |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 24AWG |
Current Rating | 6A |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1393367-1?
Additional datasheets, footprints and schematics for 1393367-1 are listed on our Part Details page. You can also find images and similar parts to 1393367-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393367-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393367-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393367-1 fall under?
The 1393367-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393367-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393367-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393367-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393367-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and element14 have stock available or on a lead time for 1393367-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393367-1 often in real-time on the comparison pages.
What if I can't find stock of 1393367-1?
You can fill out our help required form which you can use to request a quote for 1393367-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.