Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G2623-A302 |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Connector Code | B |
Color | Green |
Number of Positions | 23 |
Width | 24.7mm, .972in |
Height | 20.05mm, .789in |
Length | 1.18in, 30mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 770 |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Hybrid Connector | Yes |
Strain Relief | No |
Harness Hsg(Gem)23P |Amp Te Connectivity 2-1419158-0 | Newark Electronics |
Conn Housing PL 23 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-1419158-0?
Additional datasheets, footprints and schematics for 2-1419158-0 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-0 fall under?
The 2-1419158-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2-1419158-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-0?
You can fill out our help required form which you can use to request a quote for 2-1419158-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.