Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1mm, .039in |
Length | 23.4mm, .92in |
Width | .53in, 13.47mm |
Height | .624in, 15.86mm |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 800 |
Row-to-Row Spacing | .1in, 2.54mm |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Automotive Housing, Receptacle, 8Pos | Newark Electronics |
2x4 Fem unsealed LP assy Key C Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Get .64 Connector System & Connector Hsg | Part Number: 1456987-3 | Internal Number: 1456987-3 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | Farnell |
AMP1456987-3 | Avnet America |
2X4 FEM UNSEALED LP ASSY KEY C | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456987-3?
Additional datasheets, footprints and schematics for 1456987-3 are listed on our Part Details page. You can also find images and similar parts to 1456987-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456987-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456987-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456987-3 fall under?
The 1456987-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456987-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456987-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456987-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456987-3 have stock available?
Authorised distributors including Newark Electronics, TE Store, Farnell, element14 and Avnet America have stock available or on a lead time for 1456987-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456987-3 often in real-time on the comparison pages.
What if I can't find stock of 1456987-3?
You can fill out our help required form which you can use to request a quote for 1456987-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.