Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
15,799
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
57,750
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
21,540
in stock
|
Buy Now | |
element14
from US$0.10
|
15,799
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
8,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,156
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .039in, 1mm |
---|---|
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 9A |
Wire Size Search | .3mm², .25mm², .22mm², 23AWG, 22AWG, .35mm² |
Wire Size | .22 – .35mm², 24 – 22AWG |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .065in |
Agency/Standard | USCAR-21, SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
GET MALE TERM, A, SN, REREEL | Heilind Electronics |
GET MALE TERM, A, SN, REREEL Terminal Type: Tab Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1 mm .039" .64 mm | Get .64 Connector System & Recept And Tab | Part Number: 1-1419158-6 | Internal Number: 1-1419158-6 | TE Connectivity | TE Store |
CONTACT, CRIMP, PLUG, 24-22AWG | element14 |
Contact, Pin, 24-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | GET 0.64 Series |
RoHS: | Unknown |
Product Range | GET 0.64 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | GET 0.64 Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 6.5A |
Where can I find additional details, specifications and documents for a 1-1419158-6?
Additional datasheets, footprints and schematics for 1-1419158-6 are listed on our Part Details page. You can also find images and similar parts to 1-1419158-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419158-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419158-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419158-6 fall under?
The 1-1419158-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1419158-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419158-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419158-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419158-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1-1419158-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419158-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1419158-6?
You can fill out our help required form which you can use to request a quote for 1-1419158-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.