Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Rows | 4, 1 |
Blank Cavity Position | 1, 27, 8, 20, 40, 43, 24, 33, 64, 65, 18, 63, 56, 39, 62, 2, 21, 42, 13, 3 |
Number of Positions | 70 |
Mating Tab Width | 1.5mm, .059in, .025in, .64mm |
Height | 1.831in, 46.5mm |
Length | 1.606in, 40.8mm |
Width | 2.579in, 65.5mm |
Centerline (Pitch) | .1in, 5.08mm, .2in, 2.54mm |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 32 |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 7-1438136-3?
Additional datasheets, footprints and schematics for 7-1438136-3 are listed on our Part Details page. You can also find images and similar parts to 7-1438136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1438136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1438136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1438136-3 fall under?
The 7-1438136-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1438136-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1438136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1438136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1438136-3 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 7-1438136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1438136-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1438136-3?
You can fill out our help required form which you can use to request a quote for 7-1438136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.