Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 24 |
Mating Tab Width | .64mm, .025in |
Length | 27.56mm, 1.085in |
Height | 33.57mm, 1.322in |
Width | 36.64mm, 1.443in |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Agency/Standard | SAE/USCAR-2 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 108 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .167in, 4.24mm |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 4-1419171-0?
Additional datasheets, footprints and schematics for 4-1419171-0 are listed on our Part Details page. You can also find images and similar parts to 4-1419171-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419171-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419171-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419171-0 fall under?
The 4-1419171-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1419171-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419171-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419171-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419171-0 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 4-1419171-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419171-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1419171-0?
You can fill out our help required form which you can use to request a quote for 4-1419171-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.