Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 4, 1 |
Blank Cavity Position | 1, 27, 8, 19, 20, 40, 24, 33, 6, 64, 65, 18, 22, 26, 32, 63, 25, 56, 39, 62, 2, 7, 23, 13, 42, 21 |
Number of Positions | 70 |
Mating Tab Width | .025in, .059in, .64mm, 1.5mm |
Width | 2.579in, 65.5mm |
Length | 40.8mm, 1.606in |
Height | 1.831in, 46.5mm |
Centerline (Pitch) | .2in, 2.54mm, 5.08mm, .1in |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 32 |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Housing PL 70 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-1438136-6?
Additional datasheets, footprints and schematics for 9-1438136-6 are listed on our Part Details page. You can also find images and similar parts to 9-1438136-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1438136-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1438136-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1438136-6 fall under?
The 9-1438136-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1438136-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1438136-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1438136-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1438136-6 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 9-1438136-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1438136-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1438136-6?
You can fill out our help required form which you can use to request a quote for 9-1438136-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.