Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.19
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 26 |
Number of Rows | 2 |
Mating Tab Width | .059in, 1.5mm, .64mm, .025in, 2.8mm, .11in |
Width | 1.339in, 34mm |
Height | 1.146in, 29.1mm |
Length | 2.972in, 75.5mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.2mm, 4.95mm, .195in, .126in, .256in, 7.7mm, 6.5mm, 3.8mm, .303in, .15in, .1in, 2.54mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Packaging Quantity | 108 |
Hybrid Connector | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Sealable | Yes |
Row-to-Row Spacing | .177in, 4.5mm |
Strain Relief | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector Housing Unsealed Receptacle 26 Position Straight Cable Mount Loose | Avnet America |
Where can I find additional details, specifications and documents for a 1452889-1?
Additional datasheets, footprints and schematics for 1452889-1 are listed on our Part Details page. You can also find images and similar parts to 1452889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452889-1 fall under?
The 1452889-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1452889-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452889-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1452889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452889-1 often in real-time on the comparison pages.
What if I can't find stock of 1452889-1?
You can fill out our help required form which you can use to request a quote for 1452889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.