1456985-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

1X6 Fem unsealed low profile assy Key C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for TE Store
TE Store
from US$0.94
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
from US$1.89
-
Buy Now

Specifications

Color Black
Cable Exit Angle 180°
Body Material PA GF
Number of Rows 1
Number of Positions 6
Mating Tab Width .039in, 1mm
Height .526in, 13.35mm
Width .73in, 18.55mm
Length .921in, 23.4mm
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94-HB
Agency/Standard SAE/USCAR-2
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable Yes
Packaging Quantity 900
Packaging Method Bag
Connector Style Housing for female terminals
Connector System Wire-to-Board, Wire-to-Device
Sealable No
Primary Locking Feature Integrated in Housing
Hybrid Connector No
Strain Relief No
Operating Temperature Range -40 – 100°C, -40 – 212°F


Alternative Descriptions

1X6 Fem unsealed low profile assy Key C Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 6 Housing for Female Terminals 1 mm .039" Wire-to-Device | Get .64 Connector System & Connector Hsg | Part Number: 1456985-3 | Internal Number: 1456985-3 | TE Connectivity | TE Store
AMP1456985-3 | Avnet America
1X6 FEM UNSEALEDLOW PROFILE | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1456985-3?

Additional datasheets, footprints and schematics for 1456985-3 are listed on our Part Details page. You can also find images and similar parts to 1456985-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1456985-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456985-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1456985-3 fall under?

The 1456985-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1456985-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1456985-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1456985-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1456985-3 have stock available?

Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1456985-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1456985-3 often in real-time on the comparison pages.

What if I can't find stock of 1456985-3?

You can fill out our help required form which you can use to request a quote for 1456985-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay