Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Rows | 3 |
Number of Positions | 24 |
Mating Tab Width | .059in, 1.5mm, .11in, .025in, 2.8mm, .63mm |
Height | .783in, 19.9mm |
Width | 46.33mm, 1.824in |
Length | 29.6mm, 1.165in |
Operating Voltage | 14VAC |
Centerline (Pitch) | 3.5mm, 4.45mm, 2.54mm, .175in, .138in, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 504 |
Packaging Method | Box |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP1563307-1 | Avnet America |
24 WAY MIXED CONN REC HSG ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1563307-1?
Additional datasheets, footprints and schematics for 1563307-1 are listed on our Part Details page. You can also find images and similar parts to 1563307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563307-1 fall under?
The 1563307-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1563307-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563307-1 have stock available?
Authorised distributors including Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1563307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563307-1 often in real-time on the comparison pages.
What if I can't find stock of 1563307-1?
You can fill out our help required form which you can use to request a quote for 1563307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.