Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
7,293
in stock
|
Buy Now | |
TE Store
from US$0.11
|
13,150
in stock
|
Buy Now | |
element14
from US$0.20
|
7,293
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
665
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size | 12AWG, 3 – 3.5mm² |
Wire Insulation Diameter | 1.2 – 4.04mm, .047 – .161in |
Wire Size Search | 12AWG, 3mm² |
Packaging Method | Reel |
Packaging Quantity | 2300 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8MM RECP,UNSEAL,10-12AWG Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | 1.5/2.8 Connector System & Recpt And Tab | Part Number: 1326030-4 | Internal Number: 1326030-4 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | element14 |
2.8Mm Recp,unseal,10-12Awg Rohs Compliant: Yes |Amp Te Connectivity 1326030-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1326030-4?
Additional datasheets, footprints and schematics for 1326030-4 are listed on our Part Details page. You can also find images and similar parts to 1326030-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-4 fall under?
The 1326030-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1326030-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-4 often in real-time on the comparison pages.
What if I can't find stock of 1326030-4?
You can fill out our help required form which you can use to request a quote for 1326030-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.