Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 13 |
Mating Tab Width | .11in, .64mm, 2.8mm, .025in |
Length | 1.335in, 33.9mm |
Height | 19.8mm, .78in |
Width | 24.7mm, .972in |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 250 |
Row-to-Row Spacing | 2.54mm, .1in |
Hybrid Connector | Yes |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
13p Hybrid - 1pc Unsealed Plug, Key A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 13 Housing for Female Terminals 2.8 mm .025" | Automotive Housing | Part Number: 1924667-1 | Internal Number: 1924667-1 | TE Connectivity | TE Store |
13P HYBRID - 1PC UNSEALED PLUG, KEY A | Avnet America |
Where can I find additional details, specifications and documents for a 1924667-1?
Additional datasheets, footprints and schematics for 1924667-1 are listed on our Part Details page. You can also find images and similar parts to 1924667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924667-1 fall under?
The 1924667-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924667-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924667-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1924667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924667-1 often in real-time on the comparison pages.
What if I can't find stock of 1924667-1?
You can fill out our help required form which you can use to request a quote for 1924667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.