Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
65,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
21,750
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 17A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | .047 – .161in, 1.2 – 4.04mm |
Wire Size Search | 13AWG, 15AWG, 14AWG, 16AWG |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 3000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8MM RECP,UNSEAL,14-16AWG,REV | Heilind Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
2.8Mm Recp,unseal,14-16Awg,rev |Amp Te Connectivity 1326030-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1326030-7?
Additional datasheets, footprints and schematics for 1326030-7 are listed on our Part Details page. You can also find images and similar parts to 1326030-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-7 fall under?
The 1326030-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 1326030-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-7 often in real-time on the comparison pages.
What if I can't find stock of 1326030-7?
You can fill out our help required form which you can use to request a quote for 1326030-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.