Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .11in, .64mm, 2.8mm, .025in |
Width | 24.7mm, .972in |
Length | .843in, 21.42mm |
Height | .696in, 17.67mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 400 |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8p Hybrid 0.64/2.8 Unsealed Plug Assy Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 8 Housing for Female Terminals 2.8 mm .025" | Th/.025 Connector System & Housing | Part Number: 1456471-2 | Internal Number: 1456471-2 | TE Connectivity | TE Store |
8P Hybrid 0.64/2.8 Unsealed Plug Assy |Te Connectivity 1456471-2 | Newark Electronics |
8P HYBRID 0.64/2.8 UNSEALED PLUG ASSY | Avnet America |
8P HYBRID 0.64/2.8 UNSEALED PL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456471-2?
Additional datasheets, footprints and schematics for 1456471-2 are listed on our Part Details page. You can also find images and similar parts to 1456471-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456471-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456471-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456471-2 fall under?
The 1456471-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456471-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456471-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456471-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456471-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1456471-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456471-2 often in real-time on the comparison pages.
What if I can't find stock of 1456471-2?
You can fill out our help required form which you can use to request a quote for 1456471-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.