Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 2.8mm, .11in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², 20AWG, .85mm² |
Wire Insulation Diameter | .047 – .161in, 1.2 – 4.04mm |
Wire Size | .35 – 1mm², 22 – 17AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1326030-9?
Additional datasheets, footprints and schematics for 1326030-9 are listed on our Part Details page. You can also find images and similar parts to 1326030-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-9 fall under?
The 1326030-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-9 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1326030-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-9 often in real-time on the comparison pages.
What if I can't find stock of 1326030-9?
You can fill out our help required form which you can use to request a quote for 1326030-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.