Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 12AWG, 3mm² |
Wire Size | 12AWG, 4mm² |
Wire Insulation Diameter | .047 – .161in, 1.2 – 4.04mm |
Packaging Method | Reel |
Packaging Quantity | 2300 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8Mm Recp,unseal,10-12Awg,rev |Amp Te Connectivity 1326030-8 | Newark Electronics |
Receptacle, 3.3 mm, AWG 12, crimp connection, tin-plated | Future Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1274 | TE Connectivity 1326030-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1326030-8?
Additional datasheets, footprints and schematics for 1326030-8 are listed on our Part Details page. You can also find images and similar parts to 1326030-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-8 fall under?
The 1326030-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1326030-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-8 often in real-time on the comparison pages.
What if I can't find stock of 1326030-8?
You can fill out our help required form which you can use to request a quote for 1326030-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.