Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.07
|
-
|
Buy Now |
Connector Code | D |
---|---|
Body Material | PA GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .11in, .64mm, 2.8mm |
Length | 21.42mm, .843in |
Width | 27.7mm, 1.09in |
Height | 21mm, .826in |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 400 |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
8P HYBRID 0.64/2.8 UNSEALED PLUG ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 1456471-4?
Additional datasheets, footprints and schematics for 1456471-4 are listed on our Part Details page. You can also find images and similar parts to 1456471-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456471-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456471-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456471-4 fall under?
The 1456471-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456471-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456471-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456471-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456471-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1456471-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456471-4 often in real-time on the comparison pages.
What if I can't find stock of 1456471-4?
You can fill out our help required form which you can use to request a quote for 1456471-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.