Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 52 |
Mating Tab Width | 2.8mm, .025in, .64mm, .11in |
Length | 55.6mm, 2.18in |
Width | 24.7mm, .972in |
Height | 1.24in, 31.6mm |
Centerline (Pitch) | 5mm, .1in, .196in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 27 |
Packaging Method | Package |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
52 Pos Plug Assy, 0.64 And 2.8 |Amp Te Connectivity 776932-1 | Newark Electronics |
52 POS PLUG ASSY 0.64 & 2.8MM | Power and Signal Group |
Automotive Connectors 52 pos plug assy 0.64 and 2.8 | Sager |
Where can I find additional details, specifications and documents for a 776932-1?
Additional datasheets, footprints and schematics for 776932-1 are listed on our Part Details page. You can also find images and similar parts to 776932-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776932-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776932-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776932-1 fall under?
The 776932-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776932-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776932-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776932-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776932-1 have stock available?
Authorised distributors including Newark Electronics, Power and Signal Group and Sager have stock available or on a lead time for 776932-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776932-1 often in real-time on the comparison pages.
What if I can't find stock of 776932-1?
You can fill out our help required form which you can use to request a quote for 776932-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.