Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.98
|
1,096
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,096
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
1,096
in stock
|
Buy Now | |
Farnell
from US$1.29
|
900
in stock
|
Buy Now | |
TE Store
from US$0.80
|
452
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 31.2mm, 1.228in |
Width | .797in, 20.25mm |
Height | .717in, 18.2mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1287 |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors INLIN CONN.FEMAL22P | Rapid Electronics |
TE Connectivity - AMP Connectors INLIN CONN.FEMAL22P | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
INLIN CONN.FEMAL22P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 22 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 2-1419158-9 | Internal Number: 2-1419158-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1419158-9?
Additional datasheets, footprints and schematics for 2-1419158-9 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-9 fall under?
The 2-1419158-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-1419158-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-9?
You can fill out our help required form which you can use to request a quote for 2-1419158-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.