Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.75
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 4, 1 |
Number of Positions | 50 |
Mating Tab Width | .059in, .64mm, 1.5mm, .025in |
Width | 2.079in, 52.8mm |
Length | 40.8mm, 1.606in |
Height | 1.831in, 46.5mm |
Centerline (Pitch) | .1in, .2in, 5.08mm, 2.54mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 40 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | Yes |
Row-to-Row Spacing | 6.85mm, .27in, .203in, 5.15mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
50 Way Harness Assy Keyb(Prod) |Te Connectivity 1438129-2 | Newark Electronics |
Automotive Conn 50 WAY HARNESS ASSEM KEYB(PROD) | Rapid Electronics |
TE Connectivity - AMP Housing 50 WAY HARNESS ASSY KEYB(PROD) | Distrelec |
Conn Housing PL 50 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1438129-2?
Additional datasheets, footprints and schematics for 1438129-2 are listed on our Part Details page. You can also find images and similar parts to 1438129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438129-2 fall under?
The 1438129-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438129-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438129-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1438129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438129-2 often in real-time on the comparison pages.
What if I can't find stock of 1438129-2?
You can fill out our help required form which you can use to request a quote for 1438129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.