Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 33.78mm, 1.33in |
Height | 19mm, .748in |
Width | 34.95mm, 1.376in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
INLINE CONN.MALE22P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 22 Housing for Male Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 2-1419158-8 | Internal Number: 2-1419158-8 | TE Connectivity | TE Store |
Automotive Housing, Plug, 22Pos | Newark Electronics |
Conn Housing PL 22 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
AMP Male Connector, .64mm width, 22 positions, 2.54mm pitch, not sealed | Power and Signal Group |
AUTOMOTIVE HOUSING, PLUG, 22POS, GREY | element14 |
Where can I find additional details, specifications and documents for a 2-1419158-8?
Additional datasheets, footprints and schematics for 2-1419158-8 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-8 fall under?
The 2-1419158-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and element14 have stock available or on a lead time for 2-1419158-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-8?
You can fill out our help required form which you can use to request a quote for 2-1419158-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.