Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1508-A115 |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
1,508
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
23,456
in stock
|
Buy Now | |
element14
from US$1.80
|
1,508
in stock
|
Buy Now | |
TE Store
from US$1.37
|
471
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
351
in stock
|
Buy Now | |
Distrelec
from US$2.45
|
351
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 8, 4 |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .64mm, .025in |
Height | .937in, 23.8mm |
Length | 1.236in, 31.4mm |
Width | 19.4mm, .764in |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 600 |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .217in |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Sealed Harn Assy W/O Cpa Key B Rohs Compliant: Yes |Te Connectivity 1411001-1 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
SEALED HARN ASSY W/O CPA KEY B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 8 Housing for Female Terminals .64 mm .025" Wire-to-Device | Get .64 Connector System & Connector Hsg | Part Number: 1411001-1 | Internal Number: 1411001-1 | Alias Number: V23542-G1508-A115 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing SEALED HARN ASSY W/O CPA KEY B | Distrelec |
8 Position Dual Row 2.54mm 18-22 AWG Global Electronic Technology Socket | Future Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1411001-1?
Additional datasheets, footprints and schematics for 1411001-1 are listed on our Part Details page. You can also find images and similar parts to 1411001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411001-1 fall under?
The 1411001-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1411001-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411001-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1411001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411001-1 often in real-time on the comparison pages.
What if I can't find stock of 1411001-1?
You can fill out our help required form which you can use to request a quote for 1411001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.