Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 1A |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Width | .025in, .64mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 18AWG |
Wire Size | .5 – .75mm² |
Wire Insulation Diameter | .055 – .081in, 1.6 – 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Contact, Skt, 19-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
Where can I find additional details, specifications and documents for a 1393365-2?
Additional datasheets, footprints and schematics for 1393365-2 are listed on our Part Details page. You can also find images and similar parts to 1393365-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393365-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393365-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393365-2 fall under?
The 1393365-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393365-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393365-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393365-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393365-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Power and Signal Group and Farnell have stock available or on a lead time for 1393365-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393365-2 often in real-time on the comparison pages.
What if I can't find stock of 1393365-2?
You can fill out our help required form which you can use to request a quote for 1393365-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.