Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1516-A101 |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.32
|
2,231
in stock
|
Buy Now | |
TE Store
from US$2.91
|
2,363
in stock
|
Buy Now | |
element14
from US$4.40
|
2,231
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
926
in stock
|
Buy Now | |
Heilind Electronics
from US$4.28
|
476
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.28
|
133
in stock
|
Buy Now | |
Avnet America
from US$3.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Height | 23.8mm, .937in |
Length | 31.4mm, 1.236in |
Width | 29.6mm, 1.165in |
Centerline (Pitch) | 2.54mm, .1in |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 400 |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 6.85mm, .27in, .203in, 5.15mm |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2X8 SEALD HARN ASSY W/O CPA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 16 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 1438031-1 | Internal Number: 1438031-1 | Alias Number: V23542-G1516-A101 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 16POS | element14 |
2X8 Seald Harn Assy W/O Cpa Rohs Compliant: Yes |Te Connectivity 1438031-1 | Newark Electronics |
2X8 SEALD HARN ASSY W/O CPA | Heilind Electronics |
Conn Housing PL 16 POS Crimp ST Cable Mount | Avnet America |
2X8 SEALD HARN ASSY W-O CPA | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1438031-1?
Additional datasheets, footprints and schematics for 1438031-1 are listed on our Part Details page. You can also find images and similar parts to 1438031-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438031-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438031-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438031-1 fall under?
The 1438031-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438031-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438031-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438031-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438031-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 1438031-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438031-1 often in real-time on the comparison pages.
What if I can't find stock of 1438031-1?
You can fill out our help required form which you can use to request a quote for 1438031-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.