Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Width | .53in, 13.47mm |
Height | 11.75mm, .463in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
AMP1456983-3 | Avnet America |
1X4 FEM UNSEALED LP ASSY KEY B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456983-3?
Additional datasheets, footprints and schematics for 1456983-3 are listed on our Part Details page. You can also find images and similar parts to 1456983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456983-3 fall under?
The 1456983-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456983-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456983-3 have stock available?
Authorised distributors including Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1456983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456983-3 often in real-time on the comparison pages.
What if I can't find stock of 1456983-3?
You can fill out our help required form which you can use to request a quote for 1456983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.