Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 11A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1mm, .039in |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Insulation Diameter | .055 – .081in, 1.6 – 1.9mm |
Wire Size | .5 – .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Contact, Socket, 20-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Connectors GET-SKT TERM SILVER Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | GET 0.64 Series |
RoHS: | Unknown |
Product Range | GET 0.64 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Silver Plated Contacts |
For Use With | GET 0.64mm Connectors |
Where can I find additional details, specifications and documents for a 1393366-2?
Additional datasheets, footprints and schematics for 1393366-2 are listed on our Part Details page. You can also find images and similar parts to 1393366-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393366-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393366-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393366-2 fall under?
The 1393366-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393366-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393366-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393366-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393366-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 1393366-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393366-2 often in real-time on the comparison pages.
What if I can't find stock of 1393366-2?
You can fill out our help required form which you can use to request a quote for 1393366-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.