Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1404-A108 |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.33
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
530
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
530
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
530
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Length | 16.02mm, .63in |
Height | 34.95mm, 1.37in |
Width | 16.18mm, .637in |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1500 |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Automotive Connectors 1X4Male Il Assy B |Amp Te Connectivity 6-1419166-2 | Newark Electronics |
Automotive Connectors 1X4MALE IL ASSY B | Rapid Electronics |
TE Connectivity - AMP Housing 1X4MALE IL ASSY "B" | Distrelec |
Conn Housing PL 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
"1X4MALE IL ASSY ""B""" | Boersig |
4 Position Get Tab Housing Key B | Dalroad Norslo |
1X4MALE IL ASSYB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 6-1419166-2?
Additional datasheets, footprints and schematics for 6-1419166-2 are listed on our Part Details page. You can also find images and similar parts to 6-1419166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419166-2 fall under?
The 6-1419166-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1419166-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419166-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1419166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419166-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1419166-2?
You can fill out our help required form which you can use to request a quote for 6-1419166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.