1326942-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

1 X 6 SEALED CONNECTOR ASSY FOR ANGLED W

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Black
Number of Rows 1
Number of Positions 6
Mating Tab Width .64mm, .025in
Height 19.6mm, .772in
Width 24.5mm, .965in
Length 31.4mm, 1.236in
Centerline (Pitch) .1in, 2.54mm
Degree of Protection IP67
Terminal Position Assurance Yes
Mounting Feature Without
Polarized No
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable Yes
Packaging Method Package
Packaging Quantity 600
Connector System Wire-to-Device, Wire-to-Board, Wire-to-Wire
Connector Style Housing for female terminals
Hybrid Connector No
Row-to-Row Spacing 5.75mm, .226in
Strain Relief Add By Accessory
Sealable Yes
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 125°C, -40 – 257°F


Alternative Descriptions

Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America
1 X 6 SEALED CONNECTOR ASSY FO | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1326942-1?

Additional datasheets, footprints and schematics for 1326942-1 are listed on our Part Details page. You can also find images and similar parts to 1326942-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1326942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1326942-1 fall under?

The 1326942-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1326942-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1326942-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1326942-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1326942-1 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1326942-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1326942-1 often in real-time on the comparison pages.

What if I can't find stock of 1326942-1?

You can fill out our help required form which you can use to request a quote for 1326942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay