Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.55
|
3,331
in stock
|
Buy Now | |
Power and Signal Group
from US$1.37
|
3,900
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
3,034
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
3,034
in stock
|
Buy Now | |
Distrelec
from US$3.47
|
3,034
in stock
|
Buy Now | |
Farnell
from US$2.59
|
2,440
in stock
|
Buy Now | |
Heilind Electronics
from US$2.24
|
1,844
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.24
|
614
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Boersig
from US$2.58
|
-
|
Buy Now | |
TE Store
from US$1.50
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 6 |
Blank Cavity Position | 6 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm |
Width | 24.5mm, .965in |
Height | .772in, 19.6mm |
Length | 1.236in, 31.4mm |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 600 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | .272in, 6.9mm |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Sealed Housing for Female Terminals, .64 mm width, 6 positions, 2.54 mm pitch | Power and Signal Group |
Plug & Socket Housing, Plug, 6 Position, 2.54Mm | Newark Electronics |
Automotive Conn 1X6 SEALED ASSY W/ CPA 6 CLSD | Rapid Electronics |
TE Connectivity 1X6 SEALED ASSY W/ CPA 6 CLSD | Distrelec |
CONN HOUSING, PLUG, 6POS, 2.54MM | Farnell |
1X6 SEALED ASSY W/ CPA 6 CLSD Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 6 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 1-1438153-3 | Internal Number: 1-1438153-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1438153-3?
Additional datasheets, footprints and schematics for 1-1438153-3 are listed on our Part Details page. You can also find images and similar parts to 1-1438153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1438153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1438153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1438153-3 fall under?
The 1-1438153-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1438153-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1438153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1438153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1438153-3 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1438153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1438153-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1438153-3?
You can fill out our help required form which you can use to request a quote for 1-1438153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.