Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Rows | 4, 1 |
Number of Positions | 50 |
Mating Tab Width | .64mm, .025in, 1.5mm, .059in |
Height | 1.831in, 46.5mm |
Length | 40.8mm, 1.606in |
Width | 2.083in, 52.9mm |
Centerline (Pitch) | 2.54mm, 5.08mm, .1in, .2in |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 40 |
Packaging Method | Package |
Row-to-Row Spacing | 4.7mm, .185in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
GET - 50 way PCM assy key C | Rapid Electronics |
Get - 50 Way Pcm Assy, Key C |Te Connectivity 1438693-1 | Newark Electronics |
GET - 50 WAY PCM ASSY, KEY C | Avnet America |
Where can I find additional details, specifications and documents for a 1438693-1?
Additional datasheets, footprints and schematics for 1438693-1 are listed on our Part Details page. You can also find images and similar parts to 1438693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438693-1 fall under?
The 1438693-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438693-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438693-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1438693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438693-1 often in real-time on the comparison pages.
What if I can't find stock of 1438693-1?
You can fill out our help required form which you can use to request a quote for 1438693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.