Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .039in, 1mm |
Height | .526in, 13.35mm |
Width | .73in, 18.55mm |
Length | .921in, 23.4mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 900 |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
1X6 FEM UNSEALED LP ASSY KEY B W/CPA | Avnet America |
1X6 Fem unsealed LP assy Key B w/CPA | Boersig |
Where can I find additional details, specifications and documents for a 1456985-2?
Additional datasheets, footprints and schematics for 1456985-2 are listed on our Part Details page. You can also find images and similar parts to 1456985-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456985-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456985-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456985-2 fall under?
The 1456985-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456985-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456985-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456985-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456985-2 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 1456985-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456985-2 often in real-time on the comparison pages.
What if I can't find stock of 1456985-2?
You can fill out our help required form which you can use to request a quote for 1456985-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.