1355922-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

GET GEH. 6P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.09

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.09
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Yellow
Body Material PA GF
Number of Rows 1
Number of Positions 6
Mating Tab Width .025in, .64mm
Length 18.55mm, .73in
Width .821in, 20.85mm
Height 14.3mm, .563in
Nominal Voltage Architecture 12V
Operating Voltage 14VDC
Centerline (Pitch) 2.54mm, .1in
Polarized No
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 770
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Sealable No
Operating Temperature Range -40 – 100°C, -40 – 212°F


Alternative Descriptions

Conn Housing RCP 6 POS 2.54mm Crimp ST Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1355922-1?

Additional datasheets, footprints and schematics for 1355922-1 are listed on our Part Details page. You can also find images and similar parts to 1355922-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1355922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1355922-1 fall under?

The 1355922-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1355922-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1355922-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1355922-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1355922-1 have stock available?

Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1355922-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1355922-1 often in real-time on the comparison pages.

What if I can't find stock of 1355922-1?

You can fill out our help required form which you can use to request a quote for 1355922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay