Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.60
|
1,098
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
501
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
501
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
501
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Blank Cavity Position | 0 |
Number of Positions | 6 |
Mating Tab Width | .039in, 1mm |
Width | 18.55mm, .73in |
Length | .92in, 23.4mm |
Height | .46in, 11.62mm |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bulk |
Packaging Quantity | 800 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for female terminals |
1X6 Fem unsealed LP assy Key B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Get .64 Connector System & Connector Hsg | Part Number: 1456985-1 | Internal Number: 1456985-1 | TE Connectivity | TE Store |
Automotive Conn 1X6 Fem unsealed LP assy Key B | Rapid Electronics |
TE Connectivity 1X6 Fem unsealed LP assy Key B | Distrelec |
Conn Housing F 6 POS 2.54mm ST Cable Mount Bulk | Avnet America |
1X6 FEM UNSEALED LP ASSY KEY | TTI Europe |
1X6 FEM UNSEALEDLP ASSY KEY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456985-1?
Additional datasheets, footprints and schematics for 1456985-1 are listed on our Part Details page. You can also find images and similar parts to 1456985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456985-1 fall under?
The 1456985-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456985-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456985-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1456985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456985-1 often in real-time on the comparison pages.
What if I can't find stock of 1456985-1?
You can fill out our help required form which you can use to request a quote for 1456985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.