Distributor | Starting From | Stock | ||
---|---|---|---|---|
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 46 |
Number of Rows | 2, 4 |
Mating Tab Width | .059in, .64mm, .025in, 1.5mm |
Width | 2.433in, 61.8mm |
Height | 39.4mm, 1.551in |
Length | 1.362in, 34.6mm |
Centerline (Pitch) | 2.54mm, .1in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 48 |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.15mm, 6.85mm, .203in, .27in |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1438082-1?
Additional datasheets, footprints and schematics for 1438082-1 are listed on our Part Details page. You can also find images and similar parts to 1438082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438082-1 fall under?
The 1438082-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438082-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438082-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1438082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438082-1 often in real-time on the comparison pages.
What if I can't find stock of 1438082-1?
You can fill out our help required form which you can use to request a quote for 1438082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.