Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C24353-000,
31.0165, 4-26475-0110, 671-1003-16, AMP-1-0329631-2, 27-80028-00 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
16,625
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
94,395
in stock
|
Buy Now | |
TE Store
from US$0.38
|
71,420
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
34,000
in stock
|
Buy Now | |
element14
from US$0.44
|
28,318
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
24,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
24,247
in stock
|
Buy Now | |
Sager
from US$0.20
|
21,947
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
18,879
in stock
|
Buy Now | |
Farnell
from US$0.23
|
18,060
in stock
|
Buy Now | |
RS
from US$0.37
|
14,079
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
10,532
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
2,129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,734
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,062
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,000
in stock
|
Buy Now | |
Compona
-
|
98
in stock
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Body Material | Brass |
For Use With | BNC Connector |
Packaging Quantity | 1000 |
Packaging Method | Box & Carton |
RF Connector Hardware Type | Jam Nut |
JAM NUT, PLATED | Heilind Electronics |
JAM NUT, PLATED Connector Hardware Accessory Type: Jam Nut Primary Product Material: Brass Hardware Accessory Function: Latching, Locking & Retention Mounting Jam Nut Brass Latching, Locking & Retention | Connector Hardware | Part Number: 1-329631-2 | Internal Number: 1-329631-2 | Alias Number: 27-80028-00 | TE Connectivity | TE Store |
BNC JAM NUT | TTI Europe |
NUT, BNC CONNECTOR LEAD, JAM NUT | element14 |
Jam Nut | Newark Electronics |
RF Connector Accessories HEX JAM NUT 1/2-28 | Sager |
Jam Nut BNC RF Connector Accessory | Future Electronics |
Jam nut for BNC connectors | RS |
Jam Nut for BNC Connector, OD 0.6" (15.8mm),ID 0.5" (12.7mm),Silver Plated Brass | TE Connectivity 1-329631-2 | RS Americas |
Jam Nut for BNC Connectors 1/2in-28 Brass | Avnet America |
Nut | Transfer Multisort Elektronik |
TE Connectivity JAM NUT PLATED RF Connector Accessories | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jam Nut |
---|---|
For Use With | BNC Connectors |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1-329631-2?
Additional datasheets, footprints and schematics for 1-329631-2 are listed on our Part Details page. You can also find images and similar parts to 1-329631-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-329631-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-329631-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-329631-2 fall under?
The 1-329631-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-329631-2 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-329631-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-329631-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-329631-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, element14 and Chip One Stop have stock available or on a lead time for 1-329631-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-329631-2 often in real-time on the comparison pages.
What if I can't find stock of 1-329631-2?
You can fill out our help required form which you can use to request a quote for 1-329631-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.