Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .625in, 15.88mm |
PCB Tail Length | .135in, 3.43mm |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Panel Thickness (Recommended) | .24in, 6.1mm |
Impedance | 50Ω |
Housing Color | White |
Connector Mounting Type | Panel |
Detent | Without |
PCB Mount Retention | With |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Additional Features | Mounting Posts |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
RF Interface | TNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RF Connectors/Coaxial Connectors PCB RT ANGLE | Rapid Electronics |
TE Connectivity - AMP TNC Jack 50Ohm Right Angle T/H | Distrelec |
Tnc Pcb Rt Angle |Amp Te Connectivity 5227818-1 | Newark Electronics |
Conn TNC RCP 50Ohm Solder ST Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5227818-1?
Additional datasheets, footprints and schematics for 5227818-1 are listed on our Part Details page. You can also find images and similar parts to 5227818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227818-1 fall under?
The 5227818-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227818-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227818-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5227818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227818-1 often in real-time on the comparison pages.
What if I can't find stock of 5227818-1?
You can fill out our help required form which you can use to request a quote for 5227818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.