Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Shape | Circular |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | TNC |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 223, RG 55B, RG 55, RG 55A |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414173-6?
Additional datasheets, footprints and schematics for 414173-6 are listed on our Part Details page. You can also find images and similar parts to 414173-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414173-6 fall under?
The 414173-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414173-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414173-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 414173-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414173-6 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 414173-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414173-6 often in real-time on the comparison pages.
What if I can't find stock of 414173-6?
You can fill out our help required form which you can use to request a quote for 414173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.