Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | VALOX |
---|---|
Body Plating Material | Nickel |
Body Shape | Circular |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | 5.33mm, .21in |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Height Above PC Board | .625in, 15.88mm |
Panel Thickness (Recommended) | .24in, 6.1mm |
Impedance | 50Ω |
Housing Color | White |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
Detent | Without |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 11GHz |
Additional Features | Mounting Posts |
Dielectric Material | Polymethylpentene |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | TNC |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227820-1?
Additional datasheets, footprints and schematics for 227820-1 are listed on our Part Details page. You can also find images and similar parts to 227820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227820-1 fall under?
The 227820-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227820-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227820-1 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 227820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227820-1 often in real-time on the comparison pages.
What if I can't find stock of 227820-1?
You can fill out our help required form which you can use to request a quote for 227820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.