Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.55
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Plating Material | Nickel |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 50µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .405in, 10.29mm |
PCB Tail Length | .109in, 2.79mm |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
PCB Mount Retention | Without |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Packaging Method | Tube |
実装方法 | Tube |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | TNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf Coaxial, Tnc Jack, 50 Ohm, Cable | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL2010 | TE Connectivity 413933-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413933-1?
Additional datasheets, footprints and schematics for 413933-1 are listed on our Part Details page. You can also find images and similar parts to 413933-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413933-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413933-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413933-1 fall under?
The 413933-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413933-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413933-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413933-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413933-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics Asia, Heilind Electronics and RS Americas have stock available or on a lead time for 413933-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413933-1 often in real-time on the comparison pages.
What if I can't find stock of 413933-1?
You can fill out our help required form which you can use to request a quote for 413933-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.