Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.58
|
No stock
|
Buy Now | |
TTI Europe
from US$7.77
|
4,305
in stock
|
Buy Now | |
TE Store
from US$10.02
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
-
|
Buy Now | |
Avnet America
from US$7.35
|
-
|
Buy Now | |
RS Americas
from US$7.81
|
-
|
Buy Now | |
Boersig
from US$8.08
|
-
|
Buy Now | |
Distrelec
from US$8.09
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness (Recommended) | 6.1mm, .24in |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Height Above PC Board | .625in, 15.88mm |
PCB Tail Length | 4.1mm, .162in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Connector Mounting Type | Panel |
Detent | Without |
PCB Mount Retention | With |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Additional Features | Mounting Posts |
実装方法 | Tray |
Packaging Method | Tray |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | TNC |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
TNC50 RA JCK PCB SLDR | TTI Europe |
TNC PCB RT ANGLE JACK RF Interface: TNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .64 in RF Connector Mated Outer Diameter (Approximate): 16.26 mm Impedance: 50 Ω TNC Jack .64" 16.26 mm | Coax Connector | Part Number: 5227839-1 | Internal Number: 5227839-1 | TE Connectivity | TE Store |
TNC r/a PCB mount Jack 50ohm | RS |
Rf/Coaxial, Tnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn TNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Right Angle Jack, PCB, TNC, with Mounting Posts | TE Connectivity 5227839-1 | RS Americas |
TE Connectivity - AMP TNC Jack 50Ohm Right Angle T/H | Distrelec |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5227839-1?
Additional datasheets, footprints and schematics for 5227839-1 are listed on our Part Details page. You can also find images and similar parts to 5227839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227839-1 fall under?
The 5227839-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227839-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227839-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 5227839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227839-1 often in real-time on the comparison pages.
What if I can't find stock of 5227839-1?
You can fill out our help required form which you can use to request a quote for 5227839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.