Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
7,362
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
7,362
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 4GHz |
Grade | Commercial |
Gasket Material | Silicone Rubber |
Dielectric Material | Polymethylpentene |
実装方法 | Single Pack |
Packaging Method | Single Pack |
RF Interface | TNC |
RF Connector Style | Plug |
Connector Seal Type | Gasket |
Sealable | Yes |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 58C |
TNC plug crimp cable mount RG58C 50 ohm | RS |
Conn TNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
RF COAXIAL, TNC, STRAIGHT PLUG, 50OHM | element14 |
RF COAX CONN, TNC, PLUG, 50 OHM, CABLE | Farnell |
Rf Coax Conn, Tnc, Plug, 50 Ohm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1814800-3?
Additional datasheets, footprints and schematics for 5-1814800-3 are listed on our Part Details page. You can also find images and similar parts to 5-1814800-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814800-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814800-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814800-3 fall under?
The 5-1814800-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814800-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814800-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814800-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814800-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Avnet America and element14 have stock available or on a lead time for 5-1814800-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814800-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1814800-3?
You can fill out our help required form which you can use to request a quote for 5-1814800-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.