Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
309
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
2,243
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
2,243
in stock
|
Buy Now | |
element14
from US$1.23
|
309
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Detent | Without |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Panel Mount Feature Type | Lockwasher and Nut |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Packaging Method | Box |
実装方法 | Box |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF CONN, TNC BLKHD JACK STR 50 OHM SLDR | Farnell |
RF COAXIAL, TNC, STRAIGHT JACK, 50OHM | element14 |
Tnc Bhskt + Tag 50Ohm Nickel Pltd |Amp Te Connectivity 5-1814804-1 | Newark Electronics |
Conn TNC F 0Hz to 4GHz 50Ohm Solder ST Panel Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5-1814804-1?
Additional datasheets, footprints and schematics for 5-1814804-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814804-1 fall under?
The 5-1814804-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814804-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814804-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 5-1814804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814804-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814804-1?
You can fill out our help required form which you can use to request a quote for 5-1814804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.